Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.54
|
430
in stock
|
Buy Now | |
Rapid Electronics
from US$10.03
|
430
in stock
|
Buy Now | |
Chip One Stop
from US$11.70
|
430
in stock
|
Buy Now | |
Distrelec
from US$9.72
|
430
in stock
|
Buy Now | |
Avnet America
from US$9.77
|
-
|
Buy Now | |
Boersig
from US$10.33
|
-
|
Buy Now |
Post Plating Material | Tin-Lead over Nickel |
---|---|
Post Size | .024in |
Bracket Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Bracket Material | Zinc |
Shell Plating Material | Nickel over Copper |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 3.18 – 5.08mm, .125 – .2in |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Solder |
Mating Alignment | With |
Mating Retention Type | Latch |
PCB Mount Retention Type | Mounting Screw |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment Type | Rails |
PCB Mount Alignment | Without |
Mating Connector Lock Type | Latches |
Mating Retention | With |
Mounting Hole Diameter | .109in |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 10 |
Row-to-Row Spacing | 2.54 mm, .1 in |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Shell Type | Full Metal Shell |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Product Type | Connector |
Connector Type | Connector Assembly |
Profile | Standard |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post Length | .28in, 7.11mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn 50 50Sr Vrt Rcpt L R Act Pin |Amp Te Connectivity 786556-5 | Newark Electronics |
D-Sub Standard Conn 50 50SR VRT RCPT L R ACT PIN | Rapid Electronics |
TE Connectivity 50 50SR VRT RCPT L R ACT PIN D-Sub Standard Connectors 50 50SR VRT RCPT L R ACT PIN | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature RCP 50 POS 2.54mm Press Fit ST Thru-Hole 50 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 786556-5?
Additional datasheets, footprints and schematics for 786556-5 are listed on our Part Details page. You can also find images and similar parts to 786556-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 786556-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 786556-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 786556-5 fall under?
The 786556-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 786556-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 786556-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 786556-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 786556-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 786556-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 786556-5 often in real-time on the comparison pages.
What if I can't find stock of 786556-5?
You can fill out our help required form which you can use to request a quote for 786556-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.