Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Nickel over Copper |
---|---|
Shell Material | Carbon Steel |
Post Size | .024in |
Bracket Plating Material | Nickel over Copper |
Bracket Material | Zinc |
Post Plating Material | Tin-Lead over Nickel |
PCB Mount Orientation | Vertical |
Number of Positions | 100 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Screw |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Alignment | Without |
Mating Retention Type | Mounting Screw |
Mounting Hole Diameter | .125in |
Circuit Application | Signal |
Packaging Quantity | 6 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Standard |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Sealable | No |
Connector Style | Receptacle |
Shielded | Yes |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Termination Post Length | 4.39mm, .173in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
100 50Sr Vrt Rcpt,fl Tp,act Pn |Amp Te Connectivity 786555-9 | Newark Electronics |
Conn D-Subminiature RCP 100 POS 2.54mm Solder ST Thru-Hole 100 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 786555-9?
Additional datasheets, footprints and schematics for 786555-9 are listed on our Part Details page. You can also find images and similar parts to 786555-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 786555-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 786555-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 786555-9 fall under?
The 786555-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 786555-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 786555-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 786555-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 786555-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 786555-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 786555-9 often in real-time on the comparison pages.
What if I can't find stock of 786555-9?
You can fill out our help required form which you can use to request a quote for 786555-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.