Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.91
|
1,407
in stock
|
Buy Now | |
Newark Electronics
from US$18.42
|
1,407
in stock
|
Buy Now | |
Rapid Electronics
from US$11.21
|
1,407
in stock
|
Buy Now | |
Chip One Stop
from US$11.70
|
1,407
in stock
|
Buy Now | |
Farnell
from US$17.14
|
1,140
in stock
|
Buy Now | |
Powell Electronics
from US$18.91
|
198
in stock
|
Buy Now | |
Future Electronics
from US$13.98
|
-
|
Buy Now | |
Avnet America
from US$14.51
|
-
|
Buy Now | |
RS Americas
from US$20.41
|
-
|
Buy Now | |
Boersig
from US$11.58
|
-
|
Buy Now | |
TTI Europe
from US$12.01
|
-
|
Buy Now | |
TE Store
from US$26.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bracket Material | Zinc |
---|---|
Bracket Plating Material | Nickel over Copper |
Shell Plating Material | Nickel over Copper |
Post Plating Material | Tin-Lead over Nickel |
Shell Material | Carbon Steel |
Post Size | .026in |
Number of Positions | 50 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Retention | With |
Mounting Hole Diameter | .109in |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Mating Alignment | Without |
PCB Mounting Style | Through Hole - Solder |
Mating Connector Lock Type | Latch |
Mating Alignment Type | Rails |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 10 |
Product Type | Connector |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Row-to-Row Spacing | 2.54 mm, .1 in |
Shielded | Yes |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Connector Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post Length | .173in, 4.39mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub High Density Conn 50 Pos Vert Rcpt Asy With |Amp Te Connectivity 786554-5 | Newark Electronics |
D-Sub High Density Conn 50 POS VERT RCPT ASY WITH | Rapid Electronics |
TE Connectivity 50 50SR VRT RCPT L R ACT PIN Telecom and Datacom Connector 50 Contact(s) Female Straight Solder Terminal %232-56 Receptacle | Distrelec |
D SUB CONNECTOR, RCPT, 50POS, TH | Farnell |
AMPLIMITE 50 Position Receptacle D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 50 POS 2.54mm Press Fit ST Thru-Hole 50 Terminal 1 Port | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1319 | TE Connectivity 786554-5 | RS Americas |
50P PCB D-SUB REC VER C2B CONN | TTI Europe |
Special Order: 50 50SR VRT RCPT,L,R,ACT PIN Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 50 1.27 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & 1.27Mm | Part Number: 786554-5 | Internal Number: 786554-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 786554-5?
Additional datasheets, footprints and schematics for 786554-5 are listed on our Part Details page. You can also find images and similar parts to 786554-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 786554-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 786554-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 786554-5 fall under?
The 786554-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 786554-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 786554-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 786554-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 786554-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 786554-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 786554-5 often in real-time on the comparison pages.
What if I can't find stock of 786554-5?
You can fill out our help required form which you can use to request a quote for 786554-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.