Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Type | Dust |
---|---|
Number of Positions | 68 |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
68 Dust Cover 025 C/L |Amp Te Connectivity 786531-1 | Newark Electronics |
I/O Connectors 68 DUST COVER .025 C/L | Rapid Electronics |
Connector Accessories Dust Cover Receptacle 68 POS | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 786531-1?
Additional datasheets, footprints and schematics for 786531-1 are listed on our Part Details page. You can also find images and similar parts to 786531-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 786531-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 786531-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 786531-1 fall under?
The 786531-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 786531-1 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 786531-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 786531-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 786531-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for 786531-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 786531-1 often in real-time on the comparison pages.
What if I can't find stock of 786531-1?
You can fill out our help required form which you can use to request a quote for 786531-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.