78601/9JC-R Power & Line Protection by Murata

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.21

Distributor Stock
Logo for Newark
Newark
from US$1.21
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.39
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.31
-
Buy Now
Logo for Sager
Sager
from US$1.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Tfmr 1 1, 56Vus SM Toroid

Alternative Descriptions

Tape&reel |Murata Power Solutions 78601/9JC-R | Newark Electronics
PULSE XFMR 1:1 10MH | Future Electronics
Pulse Transformer 1:1 1000Vrms 1.3Ohm Prim. 121pF 56V/us Surface Mount | Avnet America
Pulse Transformers SMD TRANSFORMER 1:1: 1K UH | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 78601/9JC-R?

Additional datasheets, footprints and schematics for 78601/9JC-R are listed on our Part Details page. You can also find images and similar parts to 78601/9JC-R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 78601/9JC-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78601/9JC-R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 78601/9JC-R fall under?

The 78601/9JC-R is listed under Power & Line Protection > More Power & Line Protection.

Can I view similar or alternative parts?

You can view similar parts to 78601/9JC-R when available in the More Power & Line Protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 78601/9JC-R you can contact the distributor directly for product support, shipping queries etc.

Is the 78601/9JC-R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 78601/9JC-R have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 78601/9JC-R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 78601/9JC-R often in real-time on the comparison pages.

What if I can't find stock of 78601/9JC-R?

You can fill out our help required form which you can use to request a quote for 78601/9JC-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay