Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tfmr 1 | 1, 56Vus SM Toroid |
---|---|
RoHS Compliant | Yes |
Pulse Transformers SM TRANSFORMER | Sager |
Pulse Transformer, 10Mh, 1:1 Rohs Compliant: Yes |Murata 78601/9JC | Newark Electronics |
PULSE TRANSFORMER, 10MH, 1:1 | element14 |
PULSE TRANSFORMER, 10MH, 1: 1 | Farnell |
Pulse Transformer J STD 020D 1:1 | RS |
Pulse Transformer 1:1 1000Vrms 1.3Ohm Prim. DCR 121pF 56V/us Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 78601/9JC?
Additional datasheets, footprints and schematics for 78601/9JC are listed on our Part Details page. You can also find images and similar parts to 78601/9JC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78601/9JC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78601/9JC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78601/9JC fall under?
The 78601/9JC is listed under Power & Line Protection > More Power & Line Protection.
Can I view similar or alternative parts?
You can view similar parts to 78601/9JC when available in the More Power & Line Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78601/9JC you can contact the distributor directly for product support, shipping queries etc.
Is the 78601/9JC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 78601/9JC have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 78601/9JC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78601/9JC often in real-time on the comparison pages.
What if I can't find stock of 78601/9JC?
You can fill out our help required form which you can use to request a quote for 78601/9JC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.