78601/1JC Power & Line Protection by Murata

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.21

Distributor Stock
Logo for Farnell
Farnell
from US$1.21
475
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.60
475
in stock
Buy Now
Logo for element14
element14
from US$1.23
475
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.67
-
Buy Now
Logo for Sager
Sager
from US$1.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Tfmr 1 1, 20Vus SM Toroid
RoHS Compliant Yes

Alternative Descriptions

Pulse Transformer, 2Mh, 1:1 Rohs Compliant: Yes |Murata 78601/1JC | Newark Electronics
PULSE TRANSFORMER, 2MH, 1:1 | element14
PULSE TRANSFORMER, 2MH, 1: 1 | Farnell
Pulse Transformer 1:1 0.6Ohm Prim. DCR 49pF 20V/us Surface Mount | Avnet America
Pulse Transformers SM TRANSFORMER | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 78601/1JC?

Additional datasheets, footprints and schematics for 78601/1JC are listed on our Part Details page. You can also find images and similar parts to 78601/1JC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 78601/1JC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78601/1JC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 78601/1JC fall under?

The 78601/1JC is listed under Power & Line Protection > More Power & Line Protection.

Can I view similar or alternative parts?

You can view similar parts to 78601/1JC when available in the More Power & Line Protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 78601/1JC you can contact the distributor directly for product support, shipping queries etc.

Is the 78601/1JC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 78601/1JC have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 78601/1JC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 78601/1JC often in real-time on the comparison pages.

What if I can't find stock of 78601/1JC?

You can fill out our help required form which you can use to request a quote for 78601/1JC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay