Status: | Unknown |
---|---|
Series: | 8588 Series |
RoHS: | Unknown |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
element14
from US$2.58
|
-
|
Buy Now |
Abrasive Material | Cubitron Mineral |
---|---|
Disc Diameter | 75mm |
Abrasive Colour | White |
Abrasive Grade | P120 |
Bore Size | 75mm |
Operating Speed Max | 20000rpm |
Product Range | 8588 Series |
Blade Diameter | 75mm |
Colour | White |
Material | Fibre |
FIBRE DISC, 75MM, GRADE P120 | element14 |
Where can I find additional details, specifications and documents for a 785C P120?
Additional datasheets, footprints and schematics for 785C P120 are listed on our Part Details page. You can also find images and similar parts to 785C P120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 785C P120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 785C P120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 785C P120 fall under?
The 785C P120 is listed under Tools & Maintenance > Power Tools > Sanders.
Can I view similar or alternative parts?
You can view similar parts to 785C P120 when available in the Sanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 785C P120 you can contact the distributor directly for product support, shipping queries etc.
Is the 785C P120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 785C P120 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 785C P120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 785C P120 often in real-time on the comparison pages.
What if I can't find stock of 785C P120?
You can fill out our help required form which you can use to request a quote for 785C P120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.