Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Supply Voltage | 28V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 4000h |
Product Range | - |
LAMP, BI-PIN, T-1, 28V | element14 |
T-1 INCND BI-PIN BASE LAMP | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Screw Terminal/Bulk |Keystone 7839 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | No |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 (3mm) |
MSCP | 0.15 |
Average Bulb Life | 4000h |
RoHS Compliant | Yes |
Incandescent Lamp T-1 BiPin 1.27mm 28V 24mA, 4.000h | CML Innovative Technologies 7839 | RS Americas |
Where can I find additional details, specifications and documents for a 7839?
Additional datasheets, footprints and schematics for 7839 are listed on our Part Details page. You can also find images and similar parts to 7839 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7839 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7839 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7839 fall under?
The 7839 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 7839 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7839 you can contact the distributor directly for product support, shipping queries etc.
Is the 7839 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7839 have stock available?
Authorised distributors including RS Americas, Electro Enterprises, RS, Newark Electronics and element14 have stock available or on a lead time for 7839.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7839 often in real-time on the comparison pages.
What if I can't find stock of 7839?
You can fill out our help required form which you can use to request a quote for 7839 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.