Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 36W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 1.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 110V AC to 240V AC |
Power Supply Output Type | Fixed |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 60.8mm |
External Length / Height | 84mm |
External Width | 88.8mm |
Height | 84mm |
Input Voltage AC Max | 240VAC |
Input Voltage AC Min | 110VAC |
POWER SUPPLY,SWITCH MODE, 1.5A, 24V, 36W | element14 |
Modular Switching Power Supply - 36W (24V DC) 110-240 V AC - 4 modules | Finder 78.36.1.230.2401 | RS Americas |
Ac/Dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant: Yes |Finder 78.36.1.230.2401 | Newark Electronics |
Where can I find additional details, specifications and documents for a 78.36.1.230.2401?
Additional datasheets, footprints and schematics for 78.36.1.230.2401 are listed on our Part Details page. You can also find images and similar parts to 78.36.1.230.2401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78.36.1.230.2401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78.36.1.230.2401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78.36.1.230.2401 fall under?
The 78.36.1.230.2401 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 78.36.1.230.2401 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78.36.1.230.2401 you can contact the distributor directly for product support, shipping queries etc.
Is the 78.36.1.230.2401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78.36.1.230.2401 have stock available?
Authorised distributors including element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 78.36.1.230.2401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78.36.1.230.2401 often in real-time on the comparison pages.
What if I can't find stock of 78.36.1.230.2401?
You can fill out our help required form which you can use to request a quote for 78.36.1.230.2401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.