Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Gasket Material | Nickel on Copper Plated Polyester |
---|---|
Length | 6" |
Body Material | Metal Over Fabric |
Resistance | 0.5mohm |
Size | 6.3 " x 6 " x 0.3mm Thick |
RoHS Compliant | Yes |
Emi Shielding Sheet | Newark Electronics |
Where can I find additional details, specifications and documents for a 7830N?
Additional datasheets, footprints and schematics for 7830N are listed on our Part Details page. You can also find images and similar parts to 7830N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7830N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7830N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7830N fall under?
The 7830N is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 7830N when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7830N you can contact the distributor directly for product support, shipping queries etc.
Is the 7830N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7830N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 7830N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7830N often in real-time on the comparison pages.
What if I can't find stock of 7830N?
You can fill out our help required form which you can use to request a quote for 7830N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.