Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
782993-000,
2-1196081-5 |
Prices starting from US$39.73
TE Adapter Code | 41 |
---|---|
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Material | Aluminum |
Color | Olive Drab |
Adapter Entry Size | 7 |
Cable Entry Diameter | .01 – .44in, .2 – 11.1mm |
Cable Diameter Range | .219 – .35in, 5.6 – 8.9mm |
Connector Detail Specification Number | MS27479, MS27480, MS27665, MS27497, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661 |
Connector General Specification Number | MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class T |
Style | Tinel-Lock Adapter |
Connector Shell Size | 19, 18 |
Termination Device Included | TR07AI |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Txr41Ab00-1807Ai/Te Connectivity/Raychem |Raychem Te Connectivity 782993-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters ADPTR | Rapid Electronics |
TE Connectivity Shrink Boot Adapters 180° 18 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy | Distrelec |
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ18 CAD STR TINEL-LOCK | Sager |
Where can I find additional details, specifications and documents for a 782993-000?
Additional datasheets, footprints and schematics for 782993-000 are listed on our Part Details page. You can also find images and similar parts to 782993-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 782993-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 782993-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 782993-000 fall under?
The 782993-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 782993-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 782993-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 782993-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 782993-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 782993-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 782993-000 often in real-time on the comparison pages.
What if I can't find stock of 782993-000?
You can fill out our help required form which you can use to request a quote for 782993-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.