Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
782628-000,
3-1199476-1 |
Prices starting from US$4.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.70
|
112
in stock
|
Buy Now | |
Rapid Electronics
from US$6.80
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$7.79
|
112
in stock
|
Buy Now | |
Farnell
from US$14.25
|
90
in stock
|
Buy Now | |
Future Electronics
from US$5.70
|
-
|
Buy Now | |
Avnet America
from US$5.99
|
-
|
Buy Now | |
RS Americas
from US$8.03
|
-
|
Buy Now | |
TTI Europe
from US$5.04
|
-
|
Buy Now | |
Sager
from US$4.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Water, VDE 0370 Oil |
---|---|
Color | Black |
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Tolerance) | .079in, 2mm |
Recovered Inside Diameter (Max) | .315in, 8mm |
Expanded Inside Diameter (Min) | .984in, 25mm |
Cut Length | 47.244in, 1200mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Germany |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Resistant To | Impact, Strain, Abrasion, Mechanical Damage, Fluids |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 110°C |
Recovery Temperature | 125°C |
Fluid Resistance | Splash Protection |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing and Sleeves RMW 25/8MM 3:1 BK | Rapid Electronics |
SHRINK TUBING - ADHESIVE LINED | Farnell |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Piece | Avnet America |
RMW-25/8-1200/ADH-0 | TE Connectivity 782628-000 | RS Americas |
Heat Shrink Tubing & Sleeves RMW 25/8MM 3:1 BK PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 782628-000?
Additional datasheets, footprints and schematics for 782628-000 are listed on our Part Details page. You can also find images and similar parts to 782628-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 782628-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 782628-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 782628-000 fall under?
The 782628-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 782628-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 782628-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 782628-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 782628-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for 782628-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 782628-000 often in real-time on the comparison pages.
What if I can't find stock of 782628-000?
You can fill out our help required form which you can use to request a quote for 782628-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.