Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.41
|
336
in stock
|
Buy Now | |
Newark Electronics
from US$3.15
|
336
in stock
|
Buy Now | |
element14
from US$2.81
|
336
in stock
|
Buy Now | |
Rutronik
from US$3.28
|
-
|
Buy Now | |
Future Electronics
from US$3.05
|
-
|
Buy Now | |
Avnet America
from US$3.68
|
-
|
Buy Now | |
TTI Europe
from US$2.93
|
-
|
Buy Now | |
Sager
from US$2.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Tfmr 1 | 1.33, 4kV SM MAX253 Maxim |
---|
Smps Transformer, Toroidal, 0.2A, Smt Rohs Compliant: Yes |Murata 78253/55JVC-R | Newark Electronics |
SMPS TRANSFORMER, TOROIDAL, 0.2A, SMT | element14 |
78253 TRANSF 1:1.33 SMD 4kV | Rutronik |
Power Transformers 5VIN 5VOUT 200MA 4000VDC 6PIN | Future Electronics |
Pulse Transformer 1:1.33 4000Vdc 0.6Ohm Prim. 8pF 37V/us Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 78253/55JVC-R?
Additional datasheets, footprints and schematics for 78253/55JVC-R are listed on our Part Details page. You can also find images and similar parts to 78253/55JVC-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78253/55JVC-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78253/55JVC-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78253/55JVC-R fall under?
The 78253/55JVC-R is listed under Power & Line Protection > More Power & Line Protection.
Can I view similar or alternative parts?
You can view similar parts to 78253/55JVC-R when available in the More Power & Line Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78253/55JVC-R you can contact the distributor directly for product support, shipping queries etc.
Is the 78253/55JVC-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78253/55JVC-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for 78253/55JVC-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78253/55JVC-R often in real-time on the comparison pages.
What if I can't find stock of 78253/55JVC-R?
You can fill out our help required form which you can use to request a quote for 78253/55JVC-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.