78253/35JVC Murata Parts by Murata

MAX253-SM TRANSFORMER 5V 0.1A 1:2.14

Status: Unknown
Series: 78253J Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.81

Distributor Stock
Logo for Farnell
Farnell
from US$3.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.87
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.68
-
Buy Now
Logo for element14
element14
from US$3.15
-
Buy Now
Logo for Sager
Sager
from US$2.81
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 710µH
Product Range 78253J Series

Alternative Descriptions

Max253-Sm Transformer, 5V, 0.1A, 1:2.14 | Newark Electronics
Pulse Transformer 1:2.14 4000Vdc 0.5Ohm Prim. 8pF 30V/us Surface Mount | Avnet America
Power Transformers 1:2.14 TRN 110/550 UH | Sager
SMPS TRANSFORMERS, 0.1A, SMT | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 78253/35JVC?

Additional datasheets, footprints and schematics for 78253/35JVC are listed on our Part Details page. You can also find images and similar parts to 78253/35JVC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 78253/35JVC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78253/35JVC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 78253/35JVC fall under?

The 78253/35JVC is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to 78253/35JVC when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 78253/35JVC you can contact the distributor directly for product support, shipping queries etc.

Is the 78253/35JVC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 78253/35JVC have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for 78253/35JVC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 78253/35JVC often in real-time on the comparison pages.

What if I can't find stock of 78253/35JVC?

You can fill out our help required form which you can use to request a quote for 78253/35JVC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay