Status: | Unknown |
---|---|
Series: | 78253J Series |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.37
|
59
in stock
|
Buy Now | |
Future Electronics
from US$2.37
|
100
in stock
|
Buy Now | |
element14
from US$2.22
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
15
in stock
|
Buy Now | |
RS
from US$2.42
|
-
|
Buy Now | |
Avnet America
from US$2.85
|
-
|
Buy Now | |
Sager
from US$2.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 2mH |
---|---|
Product Range | 78253J Series |
78253 Series 3.3 V 100 mA 1500 VDC SMT MAX253 Compatible Converter Transformer | Future Electronics |
SMPS TRANSFORMER, 0.1A, SMT | element14 |
Max253-Sm Transformer, 5V, 0.1A, 1:2.27 | Newark Electronics |
Power Transformer J STD 020D 1:2.27SM | RS |
Pulse Transformer 1:2.27 1500Vdc 1Ohm Prim. 50pF 49V/us Surface Mount | Avnet America |
Power Transformers TFMR 1:2.27 SM MAX253 MAXIM | Sager |
Where can I find additional details, specifications and documents for a 78253/35JC?
Additional datasheets, footprints and schematics for 78253/35JC are listed on our Part Details page. You can also find images and similar parts to 78253/35JC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78253/35JC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78253/35JC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78253/35JC fall under?
The 78253/35JC is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to 78253/35JC when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78253/35JC you can contact the distributor directly for product support, shipping queries etc.
Is the 78253/35JC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78253/35JC have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 78253/35JC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78253/35JC often in real-time on the comparison pages.
What if I can't find stock of 78253/35JC?
You can fill out our help required form which you can use to request a quote for 78253/35JC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.