Status: | Unknown |
---|---|
Series: | FCI Mini-PV 78211 |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.98
|
112
in stock
|
Buy Now | |
element14
from US$0.81
|
112
in stock
|
Buy Now | |
Farnell
from US$1.18
|
112
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Mini-PV 78211 |
---|---|
Gender | Receptacle |
No. of Positions | 10Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Mini-PV 78211 Series Contacts |
Contact Termination | Crimp |
RoHS Compliant | Yes |
Wire-Board Connector Receptacle, 10 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount Bag | Future Electronics |
MINI LATCH HSG .100CC SR | Amphenol FCI (Amphenol CS) 78211010LF | RS Americas |
Where can I find additional details, specifications and documents for a 78211-010LF?
Additional datasheets, footprints and schematics for 78211-010LF are listed on our Part Details page. You can also find images and similar parts to 78211-010LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78211-010LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78211-010LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78211-010LF fall under?
The 78211-010LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 78211-010LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78211-010LF you can contact the distributor directly for product support, shipping queries etc.
Is the 78211-010LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78211-010LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 78211-010LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78211-010LF often in real-time on the comparison pages.
What if I can't find stock of 78211-010LF?
You can fill out our help required form which you can use to request a quote for 78211-010LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.