Status: | Unknown |
---|---|
Series: | FCI Mini-PV 78211 |
RoHS: | Unknown |
Product Range | FCI Mini-PV 78211 |
---|---|
Gender | Receptacle |
No. of Positions | 8Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Mini-PV 78211 Series Contacts |
Contact Termination | Crimp |
RoHS Compliant | Yes |
Wire-Board Connector Receptacle, 8 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Conn Rect Hsg Recept 2.54 mm (0.1 in.) for Mini-PV Basics+ 1-Row Polarized | Amphenol FCI (Amphenol CS) 78211-008LF | RS Americas |
PV WIRE-TO-BOARD 2.54MM RCPT | TTI Europe |
Where can I find additional details, specifications and documents for a 78211-008LF?
Additional datasheets, footprints and schematics for 78211-008LF are listed on our Part Details page. You can also find images and similar parts to 78211-008LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78211-008LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78211-008LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78211-008LF fall under?
The 78211-008LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 78211-008LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78211-008LF you can contact the distributor directly for product support, shipping queries etc.
Is the 78211-008LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78211-008LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for 78211-008LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78211-008LF often in real-time on the comparison pages.
What if I can't find stock of 78211-008LF?
You can fill out our help required form which you can use to request a quote for 78211-008LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.