Status: | Unknown |
---|---|
Series: | Mini-PV 78211 Series |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
255
in stock
|
Buy Now | |
element14
from US$0.73
|
714
in stock
|
Buy Now | |
Heilind Electronics
from US$1.21
|
525
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
444
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
255
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.21
|
122
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Compona
-
|
668
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
TTI Europe
from US$0.66
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Mini-PV 78211 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
MINI LATCH HSG.100CC SR | Heilind Electronics |
Single Row 6 Position 2.54 mm Pitch Crimp Female Receptacle | Future Electronics |
Conn Rect HousingRecep 6Cnts Basics+ 2.54mmSpng Crimp 36-22AWG Vert SingleRow | Amphenol FCI (Amphenol CS) 78211-006LF | RS Americas |
Connector Housing, Rcpt, 6Pos, 2.54Mm Rohs Compliant: Yes |Amphenol Communications Solutions 78211-006LF | Newark Electronics |
CONNECTOR HOUSING, RCPT, 6POS, 2.54MM | Farnell |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
PV WIRE-TO-BOARD 2.54MM RCPT | TTI Europe |
Where can I find additional details, specifications and documents for a 78211-006LF?
Additional datasheets, footprints and schematics for 78211-006LF are listed on our Part Details page. You can also find images and similar parts to 78211-006LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78211-006LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78211-006LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78211-006LF fall under?
The 78211-006LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 78211-006LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78211-006LF you can contact the distributor directly for product support, shipping queries etc.
Is the 78211-006LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78211-006LF have stock available?
Authorised distributors including element14, Heilind Electronics, Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 78211-006LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78211-006LF often in real-time on the comparison pages.
What if I can't find stock of 78211-006LF?
You can fill out our help required form which you can use to request a quote for 78211-006LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.