Status: | Unknown |
---|---|
Series: | Mini-PV 78211 Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
20
in stock
|
Buy Now | |
TTI Europe
from US$0.64
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.13
|
994
in stock
|
Buy Now | |
element14
from US$0.73
|
910
in stock
|
Buy Now | |
Farnell
from US$0.72
|
910
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
791
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.13
|
232
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | Mini-PV 78211 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
MINI PV CRIMP TO WIRE | TTI Europe |
PV« Wire-to-Board Connector System, Wire to Board, 2.54mm (0.1inch) | Future Electronics |
MINI LATCH HSG .100CC SR | Heilind Electronics |
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM | element14 |
Conn Rect Hsg Recept 2.54mm(0.1 in) Crp-to-Wire PV 36-22 AWG 1 Row Polarizd | Amphenol FCI (Amphenol CS) 78211-005LF | RS Americas |
Plug | Transfer Multisort Elektronik |
MINI LATCH HSG .100CC SR | RS |
Wire-Board Connector Receptacle, 5 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 5 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 78211-005LF?
Additional datasheets, footprints and schematics for 78211-005LF are listed on our Part Details page. You can also find images and similar parts to 78211-005LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78211-005LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78211-005LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78211-005LF fall under?
The 78211-005LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 78211-005LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78211-005LF you can contact the distributor directly for product support, shipping queries etc.
Is the 78211-005LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78211-005LF have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, Heilind Electronics and element14 have stock available or on a lead time for 78211-005LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78211-005LF often in real-time on the comparison pages.
What if I can't find stock of 78211-005LF?
You can fill out our help required form which you can use to request a quote for 78211-005LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.