Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Color | Red |
Wire Gauge | 18AWG |
Conductor Area CSA | 0.81mm² |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
Operating Temperature Max | 105°C |
Hook Up Wire, 500Ft, 18Awg, Copper, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a 781816T RD002?
Additional datasheets, footprints and schematics for 781816T RD002 are listed on our Part Details page. You can also find images and similar parts to 781816T RD002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 781816T RD002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 781816T RD002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 781816T RD002 fall under?
The 781816T RD002 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 781816T RD002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 781816T RD002 you can contact the distributor directly for product support, shipping queries etc.
Is the 781816T RD002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 781816T RD002 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 781816T RD002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 781816T RD002 often in real-time on the comparison pages.
What if I can't find stock of 781816T RD002?
You can fill out our help required form which you can use to request a quote for 781816T RD002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.