Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.36
|
1,126
in stock
|
Buy Now | |
Sager
from US$16.73
|
3,177
in stock
|
Buy Now | |
Farnell
from US$14.06
|
658
in stock
|
Buy Now | |
Newark Electronics
from US$24.14
|
647
in stock
|
Buy Now | |
RS Americas
from US$21.76
|
623
in stock
|
Buy Now | |
element14
from US$17.28
|
86
in stock
|
Buy Now | |
Rapid Electronics
from US$23.48
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$23.20
|
36
in stock
|
Buy Now | |
Distrelec
from US$15.56
|
24
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
228
in stock
|
Buy Now | |
Avnet America
from US$15.74
|
-
|
Buy Now |
For Use With | Compact Fans |
---|---|
Fan Frame Size | 200mm |
Fixing Centres | 240mm |
Guard Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Finger Guard |
Colour | Silver Metallic Gloss |
Depth | 6.4mm |
External Depth | 4mm |
External Height | 225mm |
External Width | 225mm |
Fan Size | 200mm |
Height | 225mm |
Material | Steel |
Fan Accessories Fan Guard Grille for Diagonal Fan Series W2E200-HH or 200mm | Sager |
Axial fan finger guard,225Hx225Wmm | RS |
FINGER GUARD | Farnell |
Finger Guard | Newark Electronics |
Finger Guard 200mm, 240 x 240mm Steel Plastic Coated | ebm-papst 78128-2-4039 | RS Americas |
GUARD, FINGER, 225MM | element14 |
Fan Guard Grille for Diagonal Fan Series | Rapid Electronics |
ebmpapst Fan Guard 200 mm Metal | Distrelec |
Thrml Mgmt Access Finger Guard 200mm Steel | Avnet America |
Where can I find additional details, specifications and documents for a 78128-2-4039?
Additional datasheets, footprints and schematics for 78128-2-4039 are listed on our Part Details page. You can also find images and similar parts to 78128-2-4039 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78128-2-4039 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78128-2-4039 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78128-2-4039 fall under?
The 78128-2-4039 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to 78128-2-4039 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78128-2-4039 you can contact the distributor directly for product support, shipping queries etc.
Is the 78128-2-4039 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78128-2-4039 have stock available?
Authorised distributors including Sager, RS, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 78128-2-4039.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78128-2-4039 often in real-time on the comparison pages.
What if I can't find stock of 78128-2-4039?
You can fill out our help required form which you can use to request a quote for 78128-2-4039 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.