Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 12W |
Output Voltage - Output 1 | 12VDC |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 110V AC to 240V AC |
Power Supply Output Type | Fixed |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 60.8mm |
External Length / Height | 84mm |
External Width | 17.5mm |
Height | 84mm |
Input Voltage AC Max | 240VAC |
Input Voltage AC Min | 110VAC |
This highly efficient switching power supply for input voltages of 110-240 V AC or 220 V DC switches in AC mode at voltage zero crossing, output 12 W at 12 V DC, output nominal current 1 A, internal thermal protection, short-circuit protection at the output, width 17.5 mm, For 35 mm rail (EN 60715)This text is machine translated. | Conrad |
Ac/Dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant: Yes |Finder 78.12.1.230.1200 | Newark Electronics |
POWER SUPPLY,SWITCH MODE, 1A, 12V, 12W | element14 |
Switch Mode Power Supply 12W 12VDC/1A, DIN-rail | SOS electronic |
Where can I find additional details, specifications and documents for a 78.12.1.230.1200?
Additional datasheets, footprints and schematics for 78.12.1.230.1200 are listed on our Part Details page. You can also find images and similar parts to 78.12.1.230.1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78.12.1.230.1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78.12.1.230.1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78.12.1.230.1200 fall under?
The 78.12.1.230.1200 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 78.12.1.230.1200 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78.12.1.230.1200 you can contact the distributor directly for product support, shipping queries etc.
Is the 78.12.1.230.1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78.12.1.230.1200 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and SOS electronic have stock available or on a lead time for 78.12.1.230.1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78.12.1.230.1200 often in real-time on the comparison pages.
What if I can't find stock of 78.12.1.230.1200?
You can fill out our help required form which you can use to request a quote for 78.12.1.230.1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.