Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.33
|
1,686
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.36
|
400
in stock
|
Buy Now | |
Future Electronics
from US$1.61
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$17.79
|
13
in stock
|
Buy Now | |
element14
from US$21.27
|
13
in stock
|
Buy Now | |
Farnell
from US$13.85
|
13
in stock
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
Carlton-Bates
from US$1.64
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Tip Size 1 | 6mm |
---|---|
Tip Size 2 | - |
Blade Length | 164mm |
Overall Length | 164mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Width | 6mm |
For Use With | C 6.3 & E 6.3 (1/4") Bits |
Length | 164mm |
Tip Style 1 | 1/4" HEX |
Tool Body Material | Chrome Vanadium Steel |
Bit Holder System 6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 7802?
Additional datasheets, footprints and schematics for 7802 are listed on our Part Details page. You can also find images and similar parts to 7802 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7802 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7802 fall under?
The 7802 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 7802 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7802 you can contact the distributor directly for product support, shipping queries etc.
Is the 7802 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7802 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 7802.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7802 often in real-time on the comparison pages.
What if I can't find stock of 7802?
You can fill out our help required form which you can use to request a quote for 7802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.