Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DMM Functions | Current Voltage Capacitance Frequency Resistance |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 50Mohm |
DMM Response Type | Average |
Display Count | 6000 |
No. of Digits | 3.5 |
Range Selection | Auto Manual |
Manufacturer Warranty | Lifetime Warranty |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
AC Current Range Accuracy | ± (1.5% + 2 digits) |
AC Voltage Range Accuracy | ± (0.3% + 1 digits) |
Battery Lifetime | 400h |
Capacitance Measuring Range Resolution | 1nF |
Capacitance Range Accuracy | ± (1.2% + 2 digits) |
Current Measuring Range AC | 60mA to 10A |
Current Measuring Range DC | 60mA to 10A |
Current Measuring Range Resolution AC | 0.01mA |
Current Measuring Range Resolution DC | 0.01mA |
Current Range AC | 60mA - 10A |
Current Range DC | 60mA - 10A |
DC Current Range Accuracy | ± (2.5% + 2 digits) |
DC Voltage Range Accuracy | ± 2% + 2 Digits |
DMM Type | Hand Held |
External Depth | 43mm |
External Width | 90mm |
Where can I find additional details, specifications and documents for a 77IV?
Additional datasheets, footprints and schematics for 77IV are listed on our Part Details page. You can also find images and similar parts to 77IV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 77IV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 77IV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 77IV fall under?
The 77IV is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 77IV when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 77IV you can contact the distributor directly for product support, shipping queries etc.
Is the 77IV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 77IV have stock available?
There is no stock from authorised distributors for 77IV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 77IV often in real-time on the comparison pages.
What if I can't find stock of 77IV?
You can fill out our help required form which you can use to request a quote for 77IV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.