Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7798056036,
5-1196068-7 |
No distributors results available
Fluid Type | Hydraulic Fluid, Antifreeze, Battery Acid, Lubricating Oil, Gasoline, Water, Diesel Fuel |
---|---|
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Very Flexible |
Recovered Wall Thickness (Nominal) | .65mm, .0255in |
Recovered Wall Thickness (Tolerance) | .1mm, .004in |
Recovered Inside Diameter (Max) | .189in, 4.8mm |
Cut Length | 1.575in, 40mm |
Expanded Inside Diameter (Min) | .374in, 9.5mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | LSTT |
Operating Temperature Range | -40 – 125°C |
Resistant To | Mechanical Damage |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 65°C |
Recovery Temperature | 110°C |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a 7798056036?
Additional datasheets, footprints and schematics for 7798056036 are listed on our Part Details page. You can also find images and similar parts to 7798056036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7798056036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7798056036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7798056036 fall under?
The 7798056036 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7798056036 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7798056036 you can contact the distributor directly for product support, shipping queries etc.
Is the 7798056036 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7798056036 have stock available?
There is no stock from authorised distributors for 7798056036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7798056036 often in real-time on the comparison pages.
What if I can't find stock of 7798056036?
You can fill out our help required form which you can use to request a quote for 7798056036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.