Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.20
|
-
|
Buy Now |
Material | PBT |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Color | Other |
Number of Positions | 1 |
Cable Bundle Diameter | .113in, 2.87mm |
UL Flammability Rating | None |
Serviceable | Yes |
Packaging Quantity | 6000 |
Packaging Method | Bag/Box |
Strain Relief | Without |
Connector System | Wire-to-Wire |
Accessory Type | Wire Dress |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Wire Dress Cover for 1 Position Right Angle Automotive Connectors Polybutylene Terephthalate | Avnet America |
Where can I find additional details, specifications and documents for a 776760-1?
Additional datasheets, footprints and schematics for 776760-1 are listed on our Part Details page. You can also find images and similar parts to 776760-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776760-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776760-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776760-1 fall under?
The 776760-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 776760-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776760-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776760-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776760-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 776760-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776760-1 often in real-time on the comparison pages.
What if I can't find stock of 776760-1?
You can fill out our help required form which you can use to request a quote for 776760-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.