Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.71
|
92
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
-
|
Buy Now | |
Newark Electronics
from US$19.55
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$20.57
|
-
|
Buy Now | |
Carlton-Bates
from US$0.37
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$13.73
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Socket Type | Adaptor |
---|---|
Adaptor Size | 3/8F x 1/4M |
Product Range | - |
Length | 37mm |
Standard | DIN 3120 ISO 1174 |
Tool Body Material | Vanadium Steel |
3/8 x 1/4in sq drive socket adapter | RS |
Adaptor, 3/8" | Newark Electronics |
ADAPTOR, 3/8" | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thick Brass Matte Tin Plated Right Angle PC Screw Terminal | Future Electronics |
M4 HOR. SCREW TERM. LESS SCREW | Rutronik |
Screw Terminal | RS Americas |
Terminal | Carlton-Bates |
Terminals METRIC SCREW TERM | Sager |
Where can I find additional details, specifications and documents for a 7764?
Additional datasheets, footprints and schematics for 7764 are listed on our Part Details page. You can also find images and similar parts to 7764 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7764 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7764 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7764 fall under?
The 7764 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Sockets & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7764 when available in the Sockets & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7764 you can contact the distributor directly for product support, shipping queries etc.
Is the 7764 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7764 have stock available?
Authorised distributors including RS, Future Electronics, Rutronik, Newark Electronics and RS Americas have stock available or on a lead time for 7764.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7764 often in real-time on the comparison pages.
What if I can't find stock of 7764?
You can fill out our help required form which you can use to request a quote for 7764 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.