Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.25
|
48
in stock
|
Buy Now | |
TTI Europe
from US$3.51
|
1,064
in stock
|
Buy Now | |
TE Store
from US$2.73
|
272
in stock
|
Buy Now | |
Newark Electronics
from US$4.71
|
206
in stock
|
Buy Now | |
Avnet America
from US$2.96
|
206
in stock
|
Buy Now | |
Boersig
from US$4.83
|
184
in stock
|
Buy Now | |
RS Americas
from US$3.63
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$5.60
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.06
|
5
in stock
|
Buy Now | |
element14
from US$7.20
|
3
in stock
|
Buy Now | |
Farnell
from US$3.54
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,520
in stock
|
Buy Now | |
Future Electronics
from US$3.60
|
-
|
Buy Now | |
Distrelec
from US$7.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | Other |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 8 |
Mating Pin Diameter | 1.3mm, .051in |
Height | 34.6mm, 1.362in |
Width | 33.6mm, 1.323in |
Length | 27.4mm, 1.079in |
Operating Voltage | 250VAC |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 220 |
Packaging Method | Package |
Strain Relief | No |
Hybrid Connector | No |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 4mm, .157in |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
8 POS AMPSEAL PLUG ASSEMBLY | TTI Europe |
8POS,AMPSEAL,SOC HSG ASSY,SLD,COD 2 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.3 mm Mating Pin Diameter: .051 in Connector System: Wire-to-Board Number of Positions: 8 Housing for Female Terminals 1.3 mm .051" Wire-to-Board | Ampseal Receptacle Housing | Part Number: 776286-2 | Internal Number: 776286-2 | TE Connectivity | TE Store |
Product Range:Ampseal Series | Newark Electronics |
Conn Housing PL 8 POS Crimp ST | Avnet America |
Connector Housing, 8-Position, Female Socket, 20-16AWG, Plastic, AmpSeal Series | TE Connectivity 776286-2 | RS Americas |
AMPSEAL 8 way plug housing, natural | RS |
Automotive Connectors PLUG 8 POS F/H NAT | Rapid Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 8POS | element14 |
AMPSEAL 8 Position 3 Row Free Hanging Plug Housing Assembly | Future Electronics |
TE Connectivity - AMP Housing 8PAMPSeal OC HSG ASSYSLDCOD 2 | Distrelec |
Where can I find additional details, specifications and documents for a 776286-2?
Additional datasheets, footprints and schematics for 776286-2 are listed on our Part Details page. You can also find images and similar parts to 776286-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776286-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776286-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776286-2 fall under?
The 776286-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776286-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776286-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 776286-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776286-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 776286-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776286-2 often in real-time on the comparison pages.
What if I can't find stock of 776286-2?
You can fill out our help required form which you can use to request a quote for 776286-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.