Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1196036-5 |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.16
|
No stock
|
Buy Now | |
Avnet America
from US$0.44
|
24,865
in stock
|
Buy Now | |
Rapid Electronics
from US$1.73
|
18
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
from US$1.21
|
-
|
Buy Now | |
Boersig
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$1.10
|
-
|
Buy Now | |
Sager
from US$0.81
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | .17in, 4.3mm |
Recovered Inside Diameter (Max) | .085in, 2.15mm |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
Operating Temperature (Max) | 150°C |
Cable accessories Solder Sleeve Shield Terminator Transparent Blue Polyvinylidene Fluoride | Avnet America |
Solder Sleeves&Shield Tubing S01-03-R | Rapid Electronics |
Blue 0.170 (4.32mm) | Future Electronics |
Solder Sleeves & Shield Tubing S01-03-R | Sager |
Connectors M83519/1-3 |Raychem Te Connectivity 775210-000 | Newark Electronics |
Where can I find additional details, specifications and documents for a 775210-000?
Additional datasheets, footprints and schematics for 775210-000 are listed on our Part Details page. You can also find images and similar parts to 775210-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 775210-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 775210-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 775210-000 fall under?
The 775210-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 775210-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 775210-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 775210-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 775210-000 have stock available?
Authorised distributors including Avnet America, Rapid Electronics, Future Electronics, Avnet Asia and Boersig have stock available or on a lead time for 775210-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 775210-000 often in real-time on the comparison pages.
What if I can't find stock of 775210-000?
You can fill out our help required form which you can use to request a quote for 775210-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.