Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CBR-3-2-A-(B3),
1196033-9 |
Prices starting from US$57.20
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$57.20
|
-
|
Buy Now |
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Number of Branches/Legs | 3 |
Recovered Wall Thickness (Max) (Leg) | .06in, 1.5mm |
Overall Length | 7.09in, 180mm |
Expanded Inside Diameter (Min) (Body) | 2.48in, 63mm |
Expanded Inside Diameter (Min) (Leg) | 1.02in, 26mm |
Recovered Inside Diameter (Max) (Leg) | .35in, 9mm |
Wall Thickness | Thick/Heavy |
Recovered Wall Thickness (Max) (Body) | .14in, 3.5mm |
Application Diameter (Min) (Leg) | .35in, 9mm |
Application Diameter (Max) (Body) | 56mm, 2.2in |
Application Diameter (Min) (Body) | .85in, 22mm |
Recovered Inside Diameter (Max) (Body) | 22mm, .87in |
Application Diameter (Max) (Leg) | 23mm, .9in |
Leg Length | 40mm, 1.57in |
Body Length | 85mm, 3.35in |
Voltage Rating | ≤ 1kV |
UL Rating | No |
CSA Certified | No |
Mechanical Reinforcement | No |
Emission Free | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Mechanical Resistance | Against Mechanical Impact |
Non-Toxic & Non-Corrosive Emission | Yes |
Low Smoke Emission | Yes |
UV-Stabilized | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Marine-Offshore-Shipbuilding Certified | No |
Other Colors Available | No |
Standard Pack | 3 |
Product Availability | AMERICAS, ASIA, ANZPAC, EMEA |
Minimum Order Quantity | 3 |
Shrink Ratio | < 2.5:1 |
Component Design | Heat Shrink |
Material System | Crosslinked Polyolefin |
Product Type | Cable Breakout Boot |
Coating Style | Spiral, Planar |
Technology | Heat Shrink |
Wall Style (Excluding Adhesive) | Single |
Adhesive Coating | Yes |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Flammability | Non-Flame-Retardant |
CBR-3-2-A-(B3) | TE Connectivity 774741-000 | RS Americas |
Where can I find additional details, specifications and documents for a 774741-000?
Additional datasheets, footprints and schematics for 774741-000 are listed on our Part Details page. You can also find images and similar parts to 774741-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 774741-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 774741-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 774741-000 fall under?
The 774741-000 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 774741-000 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 774741-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 774741-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 774741-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 774741-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 774741-000 often in real-time on the comparison pages.
What if I can't find stock of 774741-000?
You can fill out our help required form which you can use to request a quote for 774741-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.