Status: | Unknown |
---|---|
Series: | WINSTA MIDI 770 Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Product Range | WINSTA MIDI 770 Series |
Connector Mounting | Panel Mount |
Contact Termination Type | Clamp |
Pitch Spacing | - |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (15-Jan-2018) |
CONNECTOR, RECTNGLR, PLUG, 3POS, PANEL | element14 |
Snap-In Plug White |Wago 770-733 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 724 Plus Series |
RoHS: | Compliant |
Product Type | Workstation 2 Operator Remote |
---|---|
Product Range | 724 Plus Series |
RoHS Compliant | Yes |
OPERATOR REMOTE, WORKSTATION 2, FOR 724 | RS |
ESD WORKSTATION MONITOR | RS Americas |
Where can I find additional details, specifications and documents for a 770-733?
Additional datasheets, footprints and schematics for 770-733 are listed on our Part Details page. You can also find images and similar parts to 770-733 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770-733 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770-733 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770-733 fall under?
The 770-733 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770-733 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770-733 you can contact the distributor directly for product support, shipping queries etc.
Is the 770-733 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770-733 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 770-733.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770-733 often in real-time on the comparison pages.
What if I can't find stock of 770-733?
You can fill out our help required form which you can use to request a quote for 770-733 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.