Status: | Unknown |
---|---|
Series: | WINSTA MIDI 770 Series |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Product Range | WINSTA MIDI 770 Series |
Connector Mounting | Panel Mount |
Contact Termination Type | Clamp |
Pitch Spacing | - |
Gender | Receptacle |
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (15-Jan-2018) |
CONNECTOR, RECTNGLR, RCPT, 4POS, PANEL | element14 |
Snap-In Socket White |Wago 770-724 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 724 Plus Series |
RoHS: | Compliant |
Product Type | Workstation Monitor for 2 Operator and 1 Work Surface |
---|---|
Product Range | 724 Plus Series |
RoHS Compliant | Yes |
724 PLUS WORKSTATION MONITOR | RS |
ESD WORKSTATION MONITOR | RS Americas |
Where can I find additional details, specifications and documents for a 770-724?
Additional datasheets, footprints and schematics for 770-724 are listed on our Part Details page. You can also find images and similar parts to 770-724 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770-724 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770-724 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770-724 fall under?
The 770-724 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770-724 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770-724 you can contact the distributor directly for product support, shipping queries etc.
Is the 770-724 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770-724 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 770-724.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770-724 often in real-time on the comparison pages.
What if I can't find stock of 770-724?
You can fill out our help required form which you can use to request a quote for 770-724 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.