Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.25
|
497
in stock
|
Buy Now | |
Newark Electronics
from US$11.66
|
497
in stock
|
Buy Now | |
element14
from US$12.67
|
497
in stock
|
Buy Now | |
TE Store
from US$4.81
|
117
in stock
|
Buy Now | |
Avnet America
from US$5.99
|
-
|
Buy Now | |
RS Americas
from US$7.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Code | 1 |
---|---|
Cable Exit Angle | 180° |
Body Material | Other |
Color | Black |
Blank Cavity Position | 6 |
Number of Rows | 3 |
Number of Positions | 23 |
Mating Pin Diameter | .051in, 1.3mm |
Length | 47.4mm, 1.866in |
Width | 33.6mm, 1.323in |
Height | 34.6mm, 1.362in |
Operating Voltage | 250VAC |
Nominal Voltage Architecture | 90V |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94V-0 |
Polarized | Yes |
Connector Mounting Type | Board Mount |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 220 |
Connector System | Wire-to-Board |
Strain Relief | Add By Accessory |
Row-to-Row Spacing | 4mm, .157in |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Housing, Rcpt, 23Pos, Black Rohs Compliant: Yes |Te Connectivity 770680-3 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 23POS, BLACK | element14 |
23POS,AMPSEAL,SOC HSG ASSY,SLD,COD 1 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.3 mm Mating Pin Diameter: .051 in Connector System: Wire-to-Board Number of Positions: 23 Housing for Female Terminals 1.3 mm .051" Wire-to-Board | Ampseal Receptacle Housing | Part Number: 770680-3 | Internal Number: 770680-3 | TE Connectivity | TE Store |
Conn Housing Wire to Board PL 23 POS 4mm ST Cable Mount | Avnet America |
23POS, AMPSEAL, SOC HSG ASSY, SLD, COD 1 | TE Connectivity 770680-3 | RS Americas |
23 POS AMP SEAL ASSY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 770680-3?
Additional datasheets, footprints and schematics for 770680-3 are listed on our Part Details page. You can also find images and similar parts to 770680-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770680-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770680-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770680-3 fall under?
The 770680-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 770680-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770680-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770680-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770680-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 770680-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770680-3 often in real-time on the comparison pages.
What if I can't find stock of 770680-3?
You can fill out our help required form which you can use to request a quote for 770680-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.