Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HVSY-1523S,
5-1196002-3 |
Number of Cores | 1 |
---|---|
Conductor Diameter | .92 – 1in |
Insulation Diameter (Main, Y-Only) | .95 – 1.45in |
Cross-Section Range | 2 – 750AWG/kcmil |
Insulation Diameter (Tap, Y-Only) | .85 – 1.45in |
Voltage Class | ≤ 15kV |
Design Specification | IEEE 404 |
Application Type | Branch |
Installation Instruction | English |
Product Availability | AMERICAS |
Cable Shield Style | Tape |
Mechanical Connectors Included | No |
Insulation | Plastic |
Technology | Heat Shrink |
Hvsy-1523S |Energydivision Te Connectivity 770433-000 | Newark Electronics |
Solder Sleeves&Shield Tubing HVSY-1523S | Rapid Electronics |
Heat Shrinkable Branch Joint 250kcmil to 750kcmil Polymeric | Avnet America |
Where can I find additional details, specifications and documents for a 770433-000?
Additional datasheets, footprints and schematics for 770433-000 are listed on our Part Details page. You can also find images and similar parts to 770433-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770433-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770433-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770433-000 fall under?
The 770433-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 770433-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770433-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 770433-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770433-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 770433-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770433-000 often in real-time on the comparison pages.
What if I can't find stock of 770433-000?
You can fill out our help required form which you can use to request a quote for 770433-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.