Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Orientation | Straight |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Current Rating (Max) | 11.2A |
Mating Pin Diameter | 1.55mm, .061in |
Accepts Wire Insulation Diameter Range | 1.52 – 2.79mm, .06 – .11in |
Wire Size | .3 – .8mm², 22 – 18AWG |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Circuit Application | Power |
For Multiple Crimp | No |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Auto Mnl Pin Rohs Compliant: Yes |Amp Te Connectivity 770381-1 | Newark Electronics |
AUTO MNL PIN | Avnet America |
Where can I find additional details, specifications and documents for a 770381-1?
Additional datasheets, footprints and schematics for 770381-1 are listed on our Part Details page. You can also find images and similar parts to 770381-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770381-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770381-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770381-1 fall under?
The 770381-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770381-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770381-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770381-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770381-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 770381-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770381-1 often in real-time on the comparison pages.
What if I can't find stock of 770381-1?
You can fill out our help required form which you can use to request a quote for 770381-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.