Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Number of Power Positions | 4 |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A, 19A |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention | Without |
Height | 13.97mm |
Length | 26.67mm |
Width | 7.62mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
Housing Color | Natural |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Strain Relief | Without |
Mating Retention Type | Positive Lock |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Contact Type | Pin |
Product Type | Header |
Termination Post & Tail Length | 5.47mm, .215in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Connector Header, Vertical, 4-Position, Solder, Circular, Mate-N-Lok Series | TE Connectivity 770351-1 | RS Americas |
Pin&socket Connectors 04P Umnl Pin Hdr Ass |Amp Te Connectivity 770351-1 | Newark Electronics |
04P UMNL PIN HDR ASSY W/O DRNS Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 770351-1 | Internal Number: 770351-1 | 6.35 mm | TE Connectivity | TE Store |
Universal Mate-N-Lok 4 Position Vertical Positive Lock Pin Header | Future Electronics |
Conn Power HDR 4 POS 6.35mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 770351-1?
Additional datasheets, footprints and schematics for 770351-1 are listed on our Part Details page. You can also find images and similar parts to 770351-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770351-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770351-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770351-1 fall under?
The 770351-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770351-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770351-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770351-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770351-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, TE Store and Future Electronics have stock available or on a lead time for 770351-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770351-1 often in real-time on the comparison pages.
What if I can't find stock of 770351-1?
You can fill out our help required form which you can use to request a quote for 770351-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.