Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.21
|
No stock
|
Buy Now | |
TE Store
from US$0.20
|
4,317
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
1,449
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
338
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Polyester |
---|---|
Color | White |
UL Flammability Rating | UL 94V-0 |
Comment | For feed through wiring. For use with Insulation Displacement Connectors only. |
Packaging Quantity | 1 |
Packaging Method | Package |
Accessory Type | Dust Cover |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 185°F |
CMNL IDC COVER Connector Cover Type: Dust Cover Primary Product Color: White Primary Product Material: Polyester Operating Temperature (Max): 105 °C Operating Temperature (Max): 185 °F Dust Cover White | Connector Cap & Cover | Part Number: 770233-1 | Internal Number: 770233-1 | Polyester | TE Connectivity | TE Store |
CMNL IDC COVER | Heilind Electronics |
Cmnl Idc Cover Rohs Compliant: Yes |Amp Te Connectivity 770233-1 | Newark Electronics |
Connector Accessories 4 POS Dust Cover Polyester White | Avnet America |
DUST COVER, MATE-N-LOK, 4 POSITION, WHITE, FOR FEED THROUGH WIRING | TE Connectivity 770233-1 | RS Americas |
CONNECTOR | element14 |
Where can I find additional details, specifications and documents for a 770233-1?
Additional datasheets, footprints and schematics for 770233-1 are listed on our Part Details page. You can also find images and similar parts to 770233-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770233-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770233-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770233-1 fall under?
The 770233-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 770233-1 when available in the Rectangular Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770233-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770233-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770233-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 770233-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770233-1 often in real-time on the comparison pages.
What if I can't find stock of 770233-1?
You can fill out our help required form which you can use to request a quote for 770233-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.