Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
5,988
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
5,988
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
5,988
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
5,988
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Black |
Number of Positions | 18 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | 5.59mm, .22in |
Width | 19.63mm |
Length | 40.38mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Packaging Quantity | 1 |
Packaging Method | Carton |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Timer Connector 18P Hsg R/H Bk Nylon6/6 |Amp Te Connectivity 770199-1 | Newark Electronics |
TE Connectivity TIMER CONNECTOR 18P HSG R/H BK NYLON6/6 | Distrelec |
Conn Housing RCP 18 POS Crimp ST | Avnet America |
TIMER CONNECTOR 18P HSG R/H BK NYLON6/6 | TE Connectivity 770199-1 | RS Americas |
Where can I find additional details, specifications and documents for a 770199-1?
Additional datasheets, footprints and schematics for 770199-1 are listed on our Part Details page. You can also find images and similar parts to 770199-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770199-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770199-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770199-1 fall under?
The 770199-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 770199-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770199-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770199-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770199-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 770199-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770199-1 often in real-time on the comparison pages.
What if I can't find stock of 770199-1?
You can fill out our help required form which you can use to request a quote for 770199-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.