Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
966
in stock
|
Buy Now | |
element14
from US$2.17
|
966
in stock
|
Buy Now | |
Farnell
from US$2.07
|
966
in stock
|
Buy Now | |
Future Electronics
from US$2.02
|
-
|
Buy Now | |
Avnet America
from US$2.11
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
Boersig
from US$1.57
|
-
|
Buy Now | |
TE Store
from US$3.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 12A |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Width | 8.763mm |
Height | 12.3mm |
Length | 23.26mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
UL Rating | Certified, Recognized |
VDE Tested | No |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Mating Alignment | With |
Mating Retention Type | Detent Lock |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 20 |
Packaging Method | Box & Tube, Tube |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Header |
Housing Type | Receptacle |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .026in, 1.16mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire-To-Board Connector, Commercial Mate-N-Lok Series, Surface Mount, Header, 4, 5.08 Mm Rohs Compliant: Yes |Te Connectivity 770149-1 | Newark Electronics |
HEADER, 4 WAY | element14 |
4 way r/a disk drive surface mount plug | RS |
Commercial MATE-N-LOK 4 Position Single Row 5.08 mm Surface Mount Receptacle | Future Electronics |
Conn Wire to Board HDR 4 POS 5.08mm Solder RA SMD | Avnet America |
Disk Drive Connector Surface Mount Socket, Solder Termination, 13A, 250 V ac | TE Connectivity 770149-1 | RS Americas |
Special Order: 04P CMNL PIN HDR ASSY R/A Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5.08 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 770149-1 | Internal Number: 770149-1 | 5.08 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 770149-1?
Additional datasheets, footprints and schematics for 770149-1 are listed on our Part Details page. You can also find images and similar parts to 770149-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770149-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770149-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770149-1 fall under?
The 770149-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770149-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770149-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770149-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770149-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 770149-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770149-1 often in real-time on the comparison pages.
What if I can't find stock of 770149-1?
You can fill out our help required form which you can use to request a quote for 770149-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.