Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Mating Area Plating Material | Tin |
Contact Type | Hermaphroditic |
Accepts Wire Insulation Diameter Range | .36in, 9.14mm |
Wire Size | 6AWG, 13 – 15mm² |
Packaging Quantity | 800 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Hccc Contact,strip,6 Awg,lubed Rohs Compliant: Yes |Amp Te Connectivity 770142-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
HCCC CONTACT, STRIP,6 AWG, LUBED | TE Connectivity 770142-1 | RS Americas |
Special Order: HCCC CONTACT,STRIP,6 AWG,LUBED Contact Type: Hermaphroditic Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Hermaphroditic Tin 600 VAC | Connector Contact | Part Number: 770142-1 | Internal Number: 770142-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 770142-1?
Additional datasheets, footprints and schematics for 770142-1 are listed on our Part Details page. You can also find images and similar parts to 770142-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770142-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770142-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770142-1 fall under?
The 770142-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770142-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770142-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770142-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770142-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 770142-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770142-1 often in real-time on the comparison pages.
What if I can't find stock of 770142-1?
You can fill out our help required form which you can use to request a quote for 770142-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.