Status: | Unknown |
---|---|
Series: | WINSTA MIDI Series |
RoHS: | Unknown |
Prices starting from US$3.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.52
|
9,432
in stock
|
Buy Now | |
element14
from US$5.23
|
9,432
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.32
|
274
in stock
|
Buy Now | |
Heilind Electronics
from US$5.27
|
174
in stock
|
Buy Now | |
Schukat Electronic
from US$3.74
|
50
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.27
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$5.17
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$3.66
|
22
in stock
|
Buy Now | |
Future Electronics
from US$4.31
|
-
|
Buy Now | |
RS Americas
from US$1,346.67
|
-
|
Buy Now | |
Distrelec
from US$4.35
|
-
|
Buy Now |
Product Range | WINSTA MIDI Series |
---|---|
No. of Contacts | 3Contacts |
Gender | Plug |
Pitch Spacing | 10mm |
Contact Termination Type | Clamp |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | Cable Mount |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Contact Termination | Clamp |
Current Rating | 25A |
Wire Area Size Max | 12mm² |
Wire Area Size Min | 20mm² |
PLUG & HOUSING, WINSTA MIDI, 3P, BLK | element14 |
Connector: pluggable terminal block | Transfer Multisort Elektronik |
| Heilind Electronics |
WINSTA Midi Plug 3-Pole Strain Rel. BK | Schukat Electronic |
Plug & Socket Connector, 3 Position | Newark Electronics |
WAGO 770-113 3 Pole 10mm Plug with Strain Relief Black | Rapid Electronics |
Black 12 AWG 3 Pole 10 mm Pin Space Male Plug w/ Strain Relief | Future Electronics |
Wago Distribution Connector, 250V, Poles - 3 | Distrelec |
Status: | Unknown |
---|---|
Series: | Ion Pro Series |
RoHS: | Unknown |
Ionizer Type | Overhead |
---|---|
Supply Voltage VAC | 120V |
Product Range | Ion Pro Series |
ION PRO OVERHEAD IONIZER WITH LIGHTS, 3-FAN, 120VAC | SCS 770113 | RS Americas |
Where can I find additional details, specifications and documents for a 770-113?
Additional datasheets, footprints and schematics for 770-113 are listed on our Part Details page. You can also find images and similar parts to 770-113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770-113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770-113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770-113 fall under?
The 770-113 is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770-113 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770-113 you can contact the distributor directly for product support, shipping queries etc.
Is the 770-113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770-113 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Heilind Electronics and Schukat Electronic have stock available or on a lead time for 770-113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770-113 often in real-time on the comparison pages.
What if I can't find stock of 770-113?
You can fill out our help required form which you can use to request a quote for 770-113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.