Status: | Unknown |
---|---|
Series: | Ion Pro Series |
RoHS: | Unknown |
Ionizer Type | Overhead |
---|---|
Supply Voltage VAC | 120V |
Product Range | Ion Pro Series |
Overhead Ionizer, 120Vac | Newark Electronics |
ION PRO OVERHEAD IONIZER WITH LIGHTS, 2-FAN, 120VAC | SCS 770112 | RS Americas |
OVERHEAD IONIZER, 120VAC | element14 |
Where can I find additional details, specifications and documents for a 770112?
Additional datasheets, footprints and schematics for 770112 are listed on our Part Details page. You can also find images and similar parts to 770112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770112 fall under?
The 770112 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 770112 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770112 you can contact the distributor directly for product support, shipping queries etc.
Is the 770112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770112 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 770112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770112 often in real-time on the comparison pages.
What if I can't find stock of 770112?
You can fill out our help required form which you can use to request a quote for 770112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.