Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Meter Display Type | LED |
---|---|
External Height | 33mm |
External Width | 94mm |
External Depth | 76mm |
Weight | 140g |
Plug Type | CN, EU, UK, US |
RoHS Compliant | Yes |
Wsmonitor2 Plus Monitor | Newark Electronics |
Where can I find additional details, specifications and documents for a 770075?
Additional datasheets, footprints and schematics for 770075 are listed on our Part Details page. You can also find images and similar parts to 770075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770075 fall under?
The 770075 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 770075 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770075 you can contact the distributor directly for product support, shipping queries etc.
Is the 770075 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 770075 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 770075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770075 often in real-time on the comparison pages.
What if I can't find stock of 770075?
You can fill out our help required form which you can use to request a quote for 770075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.