Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
High Range Min | - |
---|---|
High Range Max | - |
Meter Display Type | LED |
Accuracy % | - |
External Height | 97mm |
External Width | 61mm |
External Depth | 23mm |
Weight | 0.2lb |
Product Range | - |
Plug Type | US |
SVHC | No SVHC (15-Jan-2018) |
VERIFICATION TESTER FOR 724 & 725 MONITO | RS |
Monitor Verification Tester, Led | Newark Electronics |
Verification Tester for 724 and 725 Monitors | SCS 770065 | RS Americas |
MONITOR VERIFICATION TESTER, LED | element14 |
Where can I find additional details, specifications and documents for a 770065?
Additional datasheets, footprints and schematics for 770065 are listed on our Part Details page. You can also find images and similar parts to 770065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770065 fall under?
The 770065 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 770065 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770065 you can contact the distributor directly for product support, shipping queries etc.
Is the 770065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770065 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 770065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770065 often in real-time on the comparison pages.
What if I can't find stock of 770065?
You can fill out our help required form which you can use to request a quote for 770065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.