Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Range Max | 4V |
---|---|
Meter Display Type | LED |
Accuracy % | 20% |
External Height | 83.8mm |
External Width | 142.2mm |
External Depth | 38mm |
Weight | 14lb |
RoHS Compliant | Yes |
TESTER, COMBO WRIST STRAP & FOOT GROUND, W/STAND | SCS 770031 | RS Americas |
Combo Tester, W/Stand & Foot Plate | Newark Electronics |
Where can I find additional details, specifications and documents for a 770031?
Additional datasheets, footprints and schematics for 770031 are listed on our Part Details page. You can also find images and similar parts to 770031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770031 fall under?
The 770031 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 770031 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770031 you can contact the distributor directly for product support, shipping queries etc.
Is the 770031 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 770031 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 770031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770031 often in real-time on the comparison pages.
What if I can't find stock of 770031?
You can fill out our help required form which you can use to request a quote for 770031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.