Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
770023-000,
8-1195999-5 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Material | Aluminum |
TE Adapter Code | 40 |
Color | Olive Drab |
Adapter Entry Size | 6 |
Cable Entry Diameter | .2 – 9.5mm, .01 – .38in |
Cable Diameter Range | .188 – .3in, 4.8 – 7.6mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/26, D38999/46, D38999/47, D38999/20 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Adapter Angle | 90 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Connector Shell Size | G, 21 |
Style | Tinel-Lock Adapter |
Termination Device Included | TR06BI |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Circular MIL Spec Strain Reliefs & Adapters TXR40AB90-2006BI | Sager |
Where can I find additional details, specifications and documents for a 770023-000?
Additional datasheets, footprints and schematics for 770023-000 are listed on our Part Details page. You can also find images and similar parts to 770023-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770023-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770023-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770023-000 fall under?
The 770023-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 770023-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770023-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 770023-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770023-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Sager have stock available or on a lead time for 770023-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770023-000 often in real-time on the comparison pages.
What if I can't find stock of 770023-000?
You can fill out our help required form which you can use to request a quote for 770023-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.