Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Banana Plug |
---|---|
Test Connector Type B | Banana Plug |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | Black |
Lead Length - Metric | 1.52m |
Lead Length - Imperial | 5ft |
TEST LEAD, BANANA PLUG, 5FT, SRMETER2 | Farnell |
Test Lead, Banana Plug, 5Ft, Srmeter2 | Newark Electronics |
Test Leads for SRMETER2 Surface Resistance Meter, 1 Pair | SCS 770008 | RS Americas |
Where can I find additional details, specifications and documents for a 770008?
Additional datasheets, footprints and schematics for 770008 are listed on our Part Details page. You can also find images and similar parts to 770008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770008 fall under?
The 770008 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 770008 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770008 you can contact the distributor directly for product support, shipping queries etc.
Is the 770008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770008 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 770008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770008 often in real-time on the comparison pages.
What if I can't find stock of 770008?
You can fill out our help required form which you can use to request a quote for 770008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.