Status: | Unknown |
---|---|
Series: | 76 Series |
RoHS: | Unknown |
Prices starting from US$3.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.82
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.26
|
583
in stock
|
Buy Now | |
Rapid Electronics
from US$6.16
|
583
in stock
|
Buy Now | |
Chip One Stop
from US$5.10
|
583
in stock
|
Buy Now | |
Future Electronics
from US$5.38
|
-
|
Buy Now | |
Avnet America
from US$4.01
|
-
|
Buy Now | |
RS Americas
from US$8.36
|
-
|
Buy Now | |
element14
from US$5.20
|
-
|
Buy Now | |
Sager
from US$3.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 2Circuits |
---|---|
Contact Configuration | DPDT |
Switch Mounting | Through Hole |
Product Range | 76 Series |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
Contact Current Max | 5A |
Dip Switch: Toggle-Dip, Circuitry: Dpdt, 2 Positions, Thru-Hole Rohs Compliant: Yes |Grayhill 76STD02T | Newark Electronics |
DIP SW/SIP SW DIP Switch DPDT form D toggle DIP 2 | Rapid Electronics |
DIP Switch, DPDT form D, toggle DIP, 2 position | Future Electronics |
Switch DIP ON OFF DPDT 2 Toggle 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
Dip Switch: Toggle-Dip, Circuitry: DPDT, 2 Positions, Thru-Hole | Grayhill 76STD02T | RS Americas |
SWITCH, DIP, 2 POSITION, DPDT, TOGGLE | element14 |
DIP Switches / SIP Switches DIP Switch DPDT form D toggle DIP 2 Pos | Sager |
Where can I find additional details, specifications and documents for a 76STD02T?
Additional datasheets, footprints and schematics for 76STD02T are listed on our Part Details page. You can also find images and similar parts to 76STD02T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76STD02T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76STD02T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76STD02T fall under?
The 76STD02T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 76STD02T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76STD02T you can contact the distributor directly for product support, shipping queries etc.
Is the 76STD02T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76STD02T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 76STD02T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76STD02T often in real-time on the comparison pages.
What if I can't find stock of 76STD02T?
You can fill out our help required form which you can use to request a quote for 76STD02T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.