Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.41
|
581
in stock
|
Buy Now | |
Rapid Electronics
from US$5.45
|
581
in stock
|
Buy Now | |
Chip One Stop
from US$4.62
|
581
in stock
|
Buy Now | |
RS Americas
from US$3.97
|
5
in stock
|
Buy Now | |
Future Electronics
from US$4.37
|
-
|
Buy Now | |
Avnet America
from US$2.40
|
-
|
Buy Now | |
element14
from US$4.12
|
-
|
Buy Now | |
Sager
from US$2.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Circuits | 1Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Through Hole |
Contact Configuration | DPDT |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
Dip Switch: Toggle-Dip, Circuitry: Dpdt, 1 Position, Thru-Hole |Grayhill 76STD01T | Newark Electronics |
DIP SW/SIP SW DIP Switch DPDT form D toggle DIP 1 | Rapid Electronics |
Switch, DIP, DPDT, 1 Pos, Raised Toggle Actuator, Gold, 150mA, 30VDC, PC Pin | Grayhill 76STD01T | RS Americas |
76 Series Toggle Actuated DPDT 1 Position Through Hole DIP Switch | Future Electronics |
Switch DIP ON OFF DPDT 1 Toggle 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
SWITCH, DIP, 1 POSITION, DPDT, TOGGLE RO | element14 |
DIP Switches / SIP Switches DIP Switch DPDT form D toggle DIP 1 Pos | Sager |
Where can I find additional details, specifications and documents for a 76STD01T?
Additional datasheets, footprints and schematics for 76STD01T are listed on our Part Details page. You can also find images and similar parts to 76STD01T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76STD01T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76STD01T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76STD01T fall under?
The 76STD01T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 76STD01T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76STD01T you can contact the distributor directly for product support, shipping queries etc.
Is the 76STD01T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76STD01T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Future Electronics have stock available or on a lead time for 76STD01T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76STD01T often in real-time on the comparison pages.
What if I can't find stock of 76STD01T?
You can fill out our help required form which you can use to request a quote for 76STD01T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.